The NCV303150MTW is an integrated driver and MOSFET module for high-current DC-DC buck power conversion, housed in a 5 mm x 6 mm WQFNW39 package with wettable flanks. It supports switching frequencies up to 1 MHz and operates with 3.3 V or 5 V PWM inputs, including three-level PWM compatibility. The device integrates high-side and low-side MOSFETs with a 30 V breakdown voltage, capable of continuous output currents up to 50 A at 300 kHz and 45 A at 1 MHz, with a peak current of 80 A for 10 ms pulses. It includes internal bootstrap diode, over-temperature protection, over-current protection, under-voltage lockout, and precise current monitoring with 5 µA/A gain. The part is AEC-Q100 qualified and meets RoHS compliance.
Integrated Driver and MOSFET with Integrated Current Monitor
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCV303150MTW |
| Package Type | WQFNW39 5x6, 0.45P |