The NCP81078 is a high-performance dual MOSFET gate driver designed to drive half-bridge N-channel MOSFETs using a bootstrap technique. It is available in a 2x2 mm DFN8 package with an exposed pad connected to VSS. The device supports a floating high-side voltage up to 180 V, operates at switching frequencies up to 500 kHz, and features a fixed 135 ns internal dead-time to prevent shoot-through. It provides 1.0 A peak source and 0.9 A peak sink current, with 44 ns rising and 30 ns falling propagation delays. High-side and low-side under-voltage lockout protection is included. The operating junction temperature range is −40°C to 140°C.
NCP81078 - High Performance Dual MOSFET Gate Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP81078MNTBG |
| Package Type | DFN8 |