Manufacturer: ON Semiconductor
Win Source Part Number: 003780-NCP5603MNR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 200mA 10-DFN (3x3)
White LED Driver, Charge Pump, 200mA, DFN10, 5.5V Product overview: NCP5603MNR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5603MNR2G can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 200MA 10DFN
LED Lighting Drivers 4.5V/5.0V Hi Eff. White LED Driver
IC LED DRIVER RGLTR DIM 10DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 003780-NCP5603MNR2G | NCP5603MNR2GOSTR-ND | 137-NCP5603MNR2G | NCP5603MNR2G | NCP5603MNR2G | NCP5603MNR2G |
| Product Name | PMIC - PMIC - LED Drivers - NCP5603MNR2G | LED Drivers | 200mA 5.5V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 volts | |||
| Output Current | 200 milliamps | 200 milliamps | 200 milliamps |