LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOIC-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOIC-EP
IC LED DRIVER LINEAR 150MA 8SOIC Product overview: APS13568KLJATR from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-APS13568KLJATR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381427-APS13568KLJA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000 pcs
Current - Output / Channel: 150mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 24V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: APS135
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC LED DRIVER LINEAR 150MA 8SOIC
LED DRIVER, AEC-Q100, NSOIC-8; Device Topology:-; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:7V; Input Voltage Max:24V; Switching Frequency:-; MSL:- RoHS Compliant: Yes
IC LED DRVR LIN PWM 150MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 620-1867-1-ND | 137-APS13568KLJATR | 1381427-APS13568KLJATR | APS13568KLJATR | 33AC4810 | APS13568KLJATR |
| Product Name | LED Drivers | 150MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Nsoic-8; Device Topology Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 7 to 24 volts | 7 to 24 volts | 7 to 24 volts | |||
| Output Current | 150 milliamps | 150 milliamps | 150 milliamps |