Nexperia B.V. Led Driver, 40V, Tsop-6; Device Topology Nexperia NCR405U

Description
LED DRIVER, 40V, TSOP-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:38V; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 40V, TSOP-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:38V; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 40V, Tsop-6; Device Topology Nexperia
52X6132
Led Driver, 40V, Tsop-6; Device Topology Nexperia 52X6132
LED DRIVER, 40V, TSOP-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:38V; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

LED DRIVER, 40V, TSOP-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:38V; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 52X6132
Product Name Led Driver, 40V, Tsop-6; Device Topology Nexperia
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
250MA LED Driver IC - 137-NCR321UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
8 suppliers
Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KEJTR-1-J - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers