Manufacturer: ON Semiconductor
Win Source Part Number: 1230315-NCP5030MTTXG
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
onsemi NCP5030MTTXG Display Driver
onsemi NCP5030MTTXG Display Driver
onsemi NCP5030MTTXG Display Driver
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 900mA 12-WDFN (3x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 900mA 12-WDFN (3x4)
LED Driver, Buck-Boost, 800kHz, 900mA, 5.5V, WDFN12 Product overview: NCP5030MTTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 800kHz, 900mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 800kHz, 900mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5030MTTXG can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 12WDFN
2.2V~5.5V 700kHz PWM Step-down,boost converter 1 DC-DCVoltage Stabilizer 900mA 2.7V~5.5V WDFN-12(3x4) LED Drivers ROHS
IC LED DRV RGLTR PWM 12WDFN
LED DRIVER, BUCK-BOOST, 700KHZ, WDFN-12; Device Topology:Buck-Boost;
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1230315-NCP5030MTTXG | 7922102P | 7922102 | NCP5030MTTXGOSCT-ND | 137-NCP5030MTTXG | NCP5030MTTXG | NCP5030MTTXG | NCP5030MTTXG | 13AC3751 |
| Product Name | PMIC - PMIC - LED Drivers - NCP5030MTTXG | LED Drivers | LED Drivers | LED Drivers | Buck Boost 800kHz 900mA LED Driver IC | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck-Boost, 700Khz, Wdfn-12; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Type | Dimmable | Dimmable | Dimmable | ||||||
| Input Voltage | 12 volts | 12 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | 2.2 to 5.5 volts | 5.5 volts |