Nexperia B.V. LED Drivers NCR402UX

Description
LED Driver 20mA 1.4Vf 750mW Auto TSOP6
Request a Quote Datasheet
Description
LED Driver 20mA 1.4Vf 750mW Auto TSOP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1532975 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1532975
LED Drivers 1532975
LED Driver 20mA 1.4Vf 750mW Auto TSOP6

LED Driver 20mA 1.4Vf 750mW Auto TSOP6

Supplier's Site
LED Drivers - 1532824 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1532824
LED Drivers 1532824
Nexperia NCR402UX Display Driver

Nexperia NCR402UX Display Driver

Supplier's Site
LED Drivers - 1532975P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1532975P
LED Drivers 1532975P
Nexperia NCR402UX Display Driver

Nexperia NCR402UX Display Driver

Supplier's Site
Singapore, Singapore
20 mA LED Driver IC
137-NCR402UX
20 mA LED Driver IC 137-NCR402UX
NCR402U - 20 mA LED driver in SOT457 TSOP 6-Pin Product overview: NCR402UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402UX can be used for catalog matching and distributor lookup.

NCR402U - 20 mA LED driver in SOT457 TSOP 6-Pin Product overview: NCR402UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402UX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - NCR402UX - 1082432-NCR402UX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCR402UX
1082432-NCR402UX
PMIC - PMIC - LED Drivers - NCR402UX 1082432-NCR402UX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1082432-NCR402UX Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: 6-TSOP Maximum Supply Voltage: 40V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1082432-NCR402UX
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: 6-TSOP
Maximum Supply Voltage: 40V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 1727-1784-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-1784-6-ND
LED Drivers 1727-1784-6-ND
LED Driver IC 1 Output Linear Dimming 20mA 6-TSOP

LED Driver IC 1 Output Linear Dimming 20mA 6-TSOP

Buy Now Datasheet
LED Drivers - 1727-1784-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-1784-1-ND
LED Drivers 1727-1784-1-ND
LED Driver IC 1 Output Linear Dimming 20mA 6-TSOP

LED Driver IC 1 Output Linear Dimming 20mA 6-TSOP

Buy Now Datasheet
LED Drivers - 1727-1784-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-1784-2-ND
LED Drivers 1727-1784-2-ND
LED Driver IC 1 Output Linear Dimming 20mA 6-TSOP

LED Driver IC 1 Output Linear Dimming 20mA 6-TSOP

Buy Now Datasheet
PMIC - LED Drivers - NCR402UX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCR402UX
PMIC - LED Drivers NCR402UX
IC LED DRIVER LINEAR 20MA 6TSOP

IC LED DRIVER LINEAR 20MA 6TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCR402UX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCR402UX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCR402UX
IC LED DRIVER LINEAR 20MA 6TSOP

IC LED DRIVER LINEAR 20MA 6TSOP

Supplier's Site
Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia - 29AK2694 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia
29AK2694
Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia 29AK2694
LED DRIVER, CC, 0.02A, TSOP-6 ROHS COMPLIANT: YES

LED DRIVER, CC, 0.02A, TSOP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
NCR402UX
LED Lighting Drivers NCR402UX
LED Lighting Drivers LED DVR 40V 20MA 6TSOP

LED Lighting Drivers LED DVR 40V 20MA 6TSOP

Buy Now Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - NCR402UX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
NCR402UX
Nixie Tube Driver/LED Driver >> LED Drivers NCR402UX
38V 1 20mA 40V SOT-457 LED Drivers ROHS

38V 1 20mA 40V SOT-457 LED Drivers ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1532975 1532975P 137-NCR402UX 1082432-NCR402UX 1727-1784-6-ND NCR402UX NCR402UX 29AK2694 NCR402UX NCR402UX
Product Name LED Drivers LED Drivers 20 mA LED Driver IC PMIC - PMIC - LED Drivers - NCR402UX LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia LED Lighting Drivers Nixie Tube Driver/LED Driver >> LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type Tsop 6-TSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1A LED Driver IC - 137-UDN2559EB-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Drivers - 763478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.2 watts
Features RoHS Compliant
View Details
LED Driver IC - AAT2401IIH-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details