Allegro MicroSystems Inc. LED Drivers A8740EEETR-T

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - A8740EEETR-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A8740EEETR-T-ND
LED Drivers A8740EEETR-T-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A8740EEETR-T
LED Driver IC 137-A8740EEETR-T
IC LED DRIVER OFFL SWITCHER 8DFN Product overview: A8740EEETR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8740EEETR-T can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL SWITCHER 8DFN Product overview: A8740EEETR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8740EEETR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1347410-A8740EEETR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1347410-A8740EEETR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1347410-A8740EEETR-T
Win Source Part Number: 1347410-A8740EEETR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Applications: Camera Flash Standard Package: 24,000 Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Voltage - Supply (Min): 1.5V Voltage - Supply (Max): 5.5V Mounting Type: Surface Mount Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A8740 Product Status: Obsolete

Win Source Part Number: 1347410-A8740EEETR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Camera Flash
Standard Package: 24,000
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Voltage - Supply (Min): 1.5V
Voltage - Supply (Max): 5.5V
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A8740
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
A8740EEETR-T
PMIC - LED Drivers A8740EEETR-T
IC LED DRIVER OFFL SWITCHER 8DFN

IC LED DRIVER OFFL SWITCHER 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8740EEETR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8740EEETR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8740EEETR-T
IC LED DRIVER OFFL 8DFN

IC LED DRIVER OFFL 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A8740EEETR-T-ND 137-A8740EEETR-T 1347410-A8740EEETR-T A8740EEETR-T A8740EEETR-T
Product Name LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - LM3501TLX-16 - 082727-LM3501TLX-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 16 volts
View Details
2 suppliers