Texas Instruments LM3430 Boost Controller for LED Backlighting LM3430SDX/NOPB

Description
Boost Controller for LED Backlighting 12-WSON -40 to 125
Request a Quote Datasheet
Description
Boost Controller for LED Backlighting 12-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3430 Boost Controller for LED Backlighting - LM3430SDX/NOPB - Texas Instruments
Dallas, TX, United States
LM3430 Boost Controller for LED Backlighting
LM3430SDX/NOPB
LM3430 Boost Controller for LED Backlighting LM3430SDX/NOPB
Boost Controller for LED Backlighting 12-WSON -40 to 125

Boost Controller for LED Backlighting 12-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LM3430SDX/NOPB
LED Driver IC 137-LM3430SDX/NOPB
IC LED DRIVER CTRLR DIM 12WSON Product overview: LM3430SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3430SDX/NOPB can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR DIM 12WSON Product overview: LM3430SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3430SDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3430SDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 12-WSON (3x3)

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 12-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3430SDX/NOPB - 140606-LM3430SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3430SDX/NOPB
140606-LM3430SDX/NOPB
PMIC - PMIC - LED Drivers - LM3430SDX/NOPB 140606-LM3430SDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140606-LM3430SDX/NOP B Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 2MHz Topology: SEPIC, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-WSON (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140606-LM3430SDX/NOPB
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-WSON (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LM3430SDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3430SDX/NOPB
PMIC - LED Drivers LM3430SDX/NOPB
IC LED DRIVER CTRLR DIM 12WSON

IC LED DRIVER CTRLR DIM 12WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3430SDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3430SDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3430SDX/NOPB
IC LED DRIVER CTRLR PWM 12WSON

IC LED DRIVER CTRLR PWM 12WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3430SDX/NOPB 137-LM3430SDX/NOPB LM3430SDX/NOPB-ND 140606-LM3430SDX/NOPB LM3430SDX/NOPB LM3430SDX/NOPB
Product Name LM3430 Boost Controller for LED Backlighting LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3430SDX/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 40 volts 6 to 40 volts 6 volts 6 to 40 volts
Output Voltage 1.25 to ? volts
Package Type WSON 12-WSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

LM3445 Triac Dimmable Offline LED Driver - LM3445MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
6 suppliers
 - LM3401MMX/S7002590 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC - 815-CD74HC4511M96E4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details