onsemi NCP4423DWR2

Description
Buffer/Inverter Based MOSFET Driver, 3A, PDSO16
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 3A, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP4423DWR2 is a dual inverting MOSFET driver in a SO-16 package, designed to deliver 3 A peak output current for driving capacitive, resistive, or inductive loads with fast switching and low impedance. It operates from 4.5 V to 18 V, features matched rise and fall times of up to 35 ns, and has a typical output resistance of 3.5 Ω. The device is latch-up protected, withstands reverse currents up to 1.5 A, and is rated for operation from -40 °C to +85 °C. It meets ESD protection standards of 4 kV and is packaged in a 16-pin SOIC with dimensions of 10.15 to 10.45 mm in length and 7.40 to 7.60 mm in width. The part is shipped in 1000-piece tape and reel form.

Datasheet Summary
Powered by GS/AI

The NCP4423DWR2 is a dual inverting MOSFET driver in a SO-16 package, designed to deliver 3 A peak output current for driving capacitive, resistive, or inductive loads with fast switching and low impedance. It operates from 4.5 V to 18 V, features matched rise and fall times of up to 35 ns, and has a typical output resistance of 3.5 Ω. The device is latch-up protected, withstands reverse currents up to 1.5 A, and is rated for operation from -40 °C to +85 °C. It meets ESD protection standards of 4 kV and is packaged in a 16-pin SOIC with dimensions of 10.15 to 10.45 mm in length and 7.40 to 7.60 mm in width. The part is shipped in 1000-piece tape and reel form.

Suppliers

Company
Product
Description
Supplier Links
 - NCP4423DWR2 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 3A, PDSO16

Buffer/Inverter Based MOSFET Driver, 3A, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number NCP4423DWR2
Package Type SOP16
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
 - BUK7Y18-55B,115 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type SOT669
View Details
4 suppliers