47.4A, 55V, 0.018ohm, N-Channel Power MOSFET, LFPAK
N-Channel 55V 47.4A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 55V 47.4A LFPAK56 Product overview: BUK7Y18-55B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 47.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 47.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y18-55B,115 can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 47.4A LFPAK56
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BUK7Y18-55B,115 | 1727-4605-2-ND | 278-BUK7Y18-55B,115 | BUK7Y18-55B,115 |
| Product Name | Single FETs, MOSFETs | 55V 47.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | ||
| rDS(on) | 0.0180 ohms | |||
| Package Type | SOT669 | SC-100, SOT-669 | Tape & Reel (TR) | SC-100, SOT-669 |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| Transistor Grade / Operating Range | Automotive |