The NCP4420P is a 6A peak, non-inverting CMOS MOSFET driver in a PDIP-8 package. It operates from 4.5 V to 18 V, with TTL-compatible inputs that tolerate voltages from -5 V to VDD + 0.3 V. The device features a rail-to-rail output swing, 55 ns typical propagation delay, and 25 ns typical rise and fall times into a 2500 pF load. It is latch-up proof, supports up to 10,000 pF capacitive load, and is rated for operation from -40°C to +85°C. The PDIP-8 package measures 9.40 to 10.16 mm in height and 6.10 to 6.60 mm in width.
Buffer/Inverter Based MOSFET Driver, 6A, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4420P |
| Package Type | DIP8 |