The NCP360SNAIT1G is a USB positive overvoltage protection controller with an integrated PMOS FET and FLAG output, housed in a 5-lead TSOP-5 package measuring 3.00 x 1.50 x 0.95 mm. It protects connected systems from input voltages exceeding 7.2 V overvoltage lockout (OVLO) threshold, with a hysteresis of 100 mV, and includes undervoltage lockout at 3.0 V. The device operates from −40°C to +85°C, supports IEC 61000-4-2 ESD protection (15 kV air, 8 kV contact), and meets AEC-Q100 qualifications for automotive applications. An open-drain FLAG pin signals faults, and thermal shutdown activates at 150°C with 30°C hysteresis.
Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag OVLO 7.2 V, TSOP-5, 3000-REEL Product overview: NCP360SNAIT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.2 V, MOSFET Transistor, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP360SNAIT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 149-NCP360SNAIT1G |
| Product Name | 7.2 V MOSFET Transistor |
| TJ | -40 C (-40 F) |