onsemi Voltage Regulators - Linear NCP151AAMX330180TCG

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP151AAMX330180TCG is a dual linear voltage regulator from Quarktwin Technology Ltd. designed to provide two regulated output voltages of 3.3 V and 1.8 V, with a maximum output current of 300 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features a low quiescent current of approximately 100 µA, making it suitable for battery-powered applications. The device has a low dropout voltage of 210 mV at 300 mA for the 3.3 V output and 370 mV for the 1.8 V output. It offers high power supply rejection ratio (PSRR) of 70 dB at 1 kHz, ensuring stable output under varying input conditions. The NCP151AAMX330180TCG is packaged in a compact XDFN4 (1 mm x 1 mm) format, which aids in space-constrained designs. It is RoHS compliant and suitable for applications such as mobile phones, PDAs, and other portable devices.

Datasheet Summary
Powered by GS/AI

The NCP151AAMX330180TCG is a dual linear voltage regulator from Quarktwin Technology Ltd. designed to provide two regulated output voltages of 3.3 V and 1.8 V, with a maximum output current of 300 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features a low quiescent current of approximately 100 µA, making it suitable for battery-powered applications. The device has a low dropout voltage of 210 mV at 300 mA for the 3.3 V output and 370 mV for the 1.8 V output. It offers high power supply rejection ratio (PSRR) of 70 dB at 1 kHz, ensuring stable output under varying input conditions. The NCP151AAMX330180TCG is packaged in a compact XDFN4 (1 mm x 1 mm) format, which aids in space-constrained designs. It is RoHS compliant and suitable for applications such as mobile phones, PDAs, and other portable devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP151AAMX330180TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP151AAMX330180TCG
Voltage Regulators - Linear NCP151AAMX330180TCG
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP151AAMX330180TCG
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Voltage Supervisors - 1897800 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details