Manufacturer: Active-Semi International Inc.
Win Source Part Number: 007902-ACT8846QM460-
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFN (6x6)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 007902-ACT8846QM460-T |
| Product Name | PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T |
| Output Options | Inverting |