onsemi QFN Interface Transceiver IC NCN49599MNTWG

Description
Modem Chip Single 4.8Kbps 56-Pin QFN EP T/R Product overview: NCN49599MNTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-NCN49599MNTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modem Chip Single 4.8Kbps 56-Pin QFN EP T/R Product overview: NCN49599MNTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-NCN49599MNTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Interface Transceiver IC - 722-NCN49599MNTWG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
722-NCN49599MNTWG
QFN Interface Transceiver IC 722-NCN49599MNTWG
Modem Chip Single 4.8Kbps 56-Pin QFN EP T/R Product overview: NCN49599MNTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-NCN49599MNTWG can be used for catalog matching and distributor lookup.

Modem Chip Single 4.8Kbps 56-Pin QFN EP T/R Product overview: NCN49599MNTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-NCN49599MNTWG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Modems - ICs and Modules - NCN49599MNTWG - 928771-NCN49599MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - NCN49599MNTWG
928771-NCN49599MNTWG
Interface - Interface - Modems - ICs and Modules - NCN49599MNTWG 928771-NCN49599MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928771-NCN49599MNTWG Features: Selectable Modem - 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NCN49599 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928771-NCN49599MNTWG
Features: Selectable Modem - 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCN49599
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Modems - ICs and Modules - NCN49599MNTWG - ODG (Origin Data Global)
Shenzhen, China
Modems - ICs and Modules
NCN49599MNTWG
Modems - ICs and Modules NCN49599MNTWG
IC PWR LINE COMM SOC 56QFN

IC PWR LINE COMM SOC 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - NCN49599MNTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
NCN49599MNTWG
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules NCN49599MNTWG
IC PWR LINE COMM SOC 56QFN

IC PWR LINE COMM SOC 56QFN

Supplier's Site
Interface - Modems - ICs and Modules - NCN49599MNTWG - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
NCN49599MNTWG
Interface - Modems - ICs and Modules NCN49599MNTWG
IC PWR LINE COMM SOC 56QFN

IC PWR LINE COMM SOC 56QFN

Supplier's Site Datasheet
Modems - ICs and Modules - NCN49599MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
NCN49599MNTWG
Modems - ICs and Modules NCN49599MNTWG
Selectable Modem 56-QFN (8x8)

Selectable Modem 56-QFN (8x8)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-NCN49599MNTWG 928771-NCN49599MNTWG NCN49599MNTWG NCN49599MNTWG NCN49599MNTWG NCN49599MNTWG
Product Name QFN Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - NCN49599MNTWG Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers