LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SOIC
LED Driver, 250kHz, 2A, SOIC-8, Surface Mount Product overview: NCL30002DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250kHz, 2A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 250kHz, 2A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30002DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229860-NCL30002DR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
LED Lighting Drivers Power Factor Offline Buck LED Driver
LED Lighting Drivers Power Factor Offline Buck LED Driver
IC LED DRIVER OFFLINE 8SOIC
IC LED DRIVER OFFL 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCL30002DR2GOSTR-ND | 137-NCL30002DR2G | 1229860-NCL30002DR2G | NCL30002DR2G | 598-NCL30002DR2G | NCL30002DR2G | NCL30002DR2G |
| Product Name | LED Drivers | SMD 250kHz 2A SOIC LED Driver IC | PMIC - PMIC - LED Drivers - NCL30002DR2G | LED Lighting Drivers | LED Lighting Drivers Power Factor Offline Buck LED Driver | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 10.2 to 20 volts | 8 to 60 volts | 10.2 to 20 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |