Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5045EJ

Description
The TLD5045 is a highly integrated smart LED buck converter with built in protection functions The main function of this device is to drive single or multiple series connected LEDs efficiently from a voltage source higher than the LED forward voltage by regulating a constant LED current. The constant current regulation is especially beneficial for LED color accuracy and long LED lifetime. The built in freewheeling diode and switching transistor with current sense requires less external components and saves system costs. High flexibility is achieved by placing low power resistors to adjust output currents up to 700mA and the regulator switching frequency (typ. 200kHz). An integrated PWM dimming engine provides a LED dimming function by placing a simple RC network to GND. This feature is dedicated for decentralized light modules without microcontroller involvement. In addition to that an integrated status pull down transistor can be used to simulate a minimum current flow for decentralized modules to avoid a wrong open load detection by a highside switch located in the body control module (BCM). Summary of Features Highly integrated BUCK DC-DC converter Constant Current Generation Wide Input Voltage Range from 5V to 40V Peak Current Regulation Very low current consumption (<2uA) in Sleep Mode Integrated power transistor with low saturation voltage Integrated fast freewheeling diode Integrated load current sense resistor Integrated status pull down transistor Overtemperature Protection Switching frequency (typ. 200kHz) ad justable via external RC network External PWM Dimming Input Integrated PWM Dimming Engine Analog Dimming (output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during overtemperature conditions) Stable switching frequency due to fix OFF-time concept with VREC (supply voltage) feedforward Under- and Overvoltage shutdown with hysteresis Small thermally enhanced exposed heatslug SMD package Automotive AEC Qualified Green Product (RoHS) Compliant Potential Applications Automotive LED driven Exterior: Lighting: Brake, Tail, CHMSL, Daytime Running Light, Position Light Automotive LED driven Interior Lighting: Reading Light, Dome Light, Display Backlighting Applications Body electronics and power distribution
Request a Quote Datasheet
Description
The TLD5045 is a highly integrated smart LED buck converter with built in protection functions The main function of this device is to drive single or multiple series connected LEDs efficiently from a voltage source higher than the LED forward voltage by regulating a constant LED current. The constant current regulation is especially beneficial for LED color accuracy and long LED lifetime. The built in freewheeling diode and switching transistor with current sense requires less external components and saves system costs. High flexibility is achieved by placing low power resistors to adjust output currents up to 700mA and the regulator switching frequency (typ. 200kHz). An integrated PWM dimming engine provides a LED dimming function by placing a simple RC network to GND. This feature is dedicated for decentralized light modules without microcontroller involvement. In addition to that an integrated status pull down transistor can be used to simulate a minimum current flow for decentralized modules to avoid a wrong open load detection by a highside switch located in the body control module (BCM). Summary of Features Highly integrated BUCK DC-DC converter Constant Current Generation Wide Input Voltage Range from 5V to 40V Peak Current Regulation Very low current consumption (<2uA) in Sleep Mode Integrated power transistor with low saturation voltage Integrated fast freewheeling diode Integrated load current sense resistor Integrated status pull down transistor Overtemperature Protection Switching frequency (typ. 200kHz) ad justable via external RC network External PWM Dimming Input Integrated PWM Dimming Engine Analog Dimming (output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during overtemperature conditions) Stable switching frequency due to fix OFF-time concept with VREC (supply voltage) feedforward Under- and Overvoltage shutdown with hysteresis Small thermally enhanced exposed heatslug SMD package Automotive AEC Qualified Green Product (RoHS) Compliant Potential Applications Automotive LED driven Exterior: Lighting: Brake, Tail, CHMSL, Daytime Running Light, Position Light Automotive LED driven Interior Lighting: Reading Light, Dome Light, Display Backlighting Applications Body electronics and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5045EJ - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Power
TLD5045EJ
LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5045EJ
The TLD5045 is a highly integrated smart LED buck converter with built in protection functions The main function of this device is to drive single or multiple series connected LEDs efficiently from a voltage source higher than the LED forward voltage by regulating a constant LED current. The constant current regulation is especially beneficial for LED color accuracy and long LED lifetime. The built in freewheeling diode and switching transistor with current sense requires less external components and saves system costs. High flexibility is achieved by placing low power resistors to adjust output currents up to 700mA and the regulator switching frequency (typ. 200kHz). An integrated PWM dimming engine provides a LED dimming function by placing a simple RC network to GND. This feature is dedicated for decentralized light modules without microcontroller involvement. In addition to that an integrated status pull down transistor can be used to simulate a minimum current flow for decentralized modules to avoid a wrong open load detection by a highside switch located in the body control module (BCM). Summary of Features Highly integrated BUCK DC-DC converter Constant Current Generation Wide Input Voltage Range from 5V to 40V Peak Current Regulation Very low current consumption (<2uA) in Sleep Mode Integrated power transistor with low saturation voltage Integrated fast freewheeling diode Integrated load current sense resistor Integrated status pull down transistor Overtemperature Protection Switching frequency (typ. 200kHz) ad justable via external RC network External PWM Dimming Input Integrated PWM Dimming Engine Analog Dimming (output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during overtemperature conditions) Stable switching frequency due to fix OFF-time concept with VREC (supply voltage) feedforward Under- and Overvoltage shutdown with hysteresis Small thermally enhanced exposed heatslug SMD package Automotive AEC Qualified Green Product (RoHS) Compliant Potential Applications Automotive LED driven Exterior: Lighting: Brake, Tail, CHMSL, Daytime Running Light, Position Light Automotive LED driven Interior Lighting: Reading Light, Dome Light, Display Backlighting Applications Body electronics and power distribution

The TLD5045 is a highly integrated smart LED buck converter with built in protection functions

The main function of this device is to drive single or multiple series connected LEDs efficiently from a voltage source higher than the LED forward voltage by regulating a constant LED current. The constant current regulation is especially beneficial for LED color accuracy and long LED lifetime. The built in freewheeling diode and switching transistor with current sense requires less external components and saves system costs. High flexibility is achieved by placing low power resistors to adjust output currents up to 700mA and the regulator switching frequency (typ. 200kHz). An integrated PWM dimming engine provides a LED dimming function by placing a simple RC network to GND. This feature is dedicated for decentralized light modules without microcontroller involvement. In addition to that an integrated status pull down transistor can be used to simulate a minimum current flow for decentralized modules to avoid a wrong open load detection by a highside switch located in the body control module (BCM).


Summary of Features

  • Highly integrated BUCK DC-DC converter
  • Constant Current Generation
  • Wide Input Voltage Range from 5V to 40V
  • Peak Current Regulation
  • Very low current consumption (<2uA) in Sleep Mode
  • Integrated power transistor with low saturation voltage
  • Integrated fast freewheeling diode
  • Integrated load current sense resistor
  • Integrated status pull down transistor
  • Overtemperature Protection
  • Switching frequency (typ. 200kHz) ad justable via external RC network
  • External PWM Dimming Input
  • Integrated PWM Dimming Engine
  • Analog Dimming (output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during overtemperature conditions)
  • Stable switching frequency due to fix OFF-time concept with VREC (supply voltage) feedforward
  • Under- and Overvoltage shutdown with hysteresis
  • Small thermally enhanced exposed heatslug SMD package
  • Automotive AEC Qualified
  • Green Product (RoHS) Compliant

Potential Applications

  • Automotive LED driven Exterior: Lighting: Brake, Tail, CHMSL, Daytime Running Light, Position Light
  • Automotive LED driven Interior Lighting: Reading Light, Dome Light, Display Backlighting

Applications

  • Body electronics and power distribution
Supplier's Site Datasheet
LED Driver IC - 745-TLD5045EJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
745-TLD5045EJ
LED Driver IC 745-TLD5045EJ
LED Lighting Driver ICs LITIX Product overview: TLD5045EJ from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD5045EJ can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs LITIX Product overview: TLD5045EJ from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD5045EJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLD5045EJ - 840462-TLD5045EJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLD5045EJ
840462-TLD5045EJ
PMIC - PMIC - LED Drivers - TLD5045EJ 840462-TLD5045EJ
Manufacturer: Infineon Technologies Win Source Part Number: 840462-TLD5045EJ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 840462-TLD5045EJ
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers LED Drivers
Product Number TLD5045EJ 745-TLD5045EJ 840462-TLD5045EJ
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Power LED Driver IC PMIC - PMIC - LED Drivers - TLD5045EJ
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - S6AL211A94MV20000 - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 448-CDM10V3XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 11 to 25 volts
Features RoHS Compliant
View Details
3 suppliers
Linear LED Driver IC - BCR 430U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 100 milliamps
Output Power 0.6000 watts
View Details
LED Dimming Driver IC - CDM10VD-3 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1 milliamps
Package Type PG-SOT23-6
View Details