Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6278EA-T A6278EA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909055-A6278EA-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: A6278 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1165-5, A6278EA-T-ND
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909055-A6278EA-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: A6278 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1165-5, A6278EA-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6278EA-T - 909055-A6278EA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6278EA-T
909055-A6278EA-T
PMIC - PMIC - LED Drivers - A6278EA-T 909055-A6278EA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909055-A6278EA-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: A6278 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1165-5, A6278EA-T-ND

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909055-A6278EA-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 75.5mA 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: A6278
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1165-5, A6278EA-T-ND

Buy Now Datasheet
Singapore, Singapore
DIP LED Driver IC
137-A6278EA-T
DIP LED Driver IC 137-A6278EA-T
LED Driver, 8-Segment, BICMOS, PDIP16, LEAD FREE, MS-001BB, DIP-16 Product overview: A6278EA-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6278EA-T can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, BICMOS, PDIP16, LEAD FREE, MS-001BB, DIP-16 Product overview: A6278EA-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6278EA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 620-1165-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1165-5-ND
LED Drivers 620-1165-5-ND
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-DIP

LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-DIP

Buy Now Datasheet
PMIC - LED Drivers - A6278EA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6278EA-T
PMIC - LED Drivers A6278EA-T
IC LED DRIVER LIN 75.5MA 16DIP

IC LED DRIVER LIN 75.5MA 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6278EA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6278EA-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6278EA-T
IC LED DRVR LINEAR 75.5MA 16DIP

IC LED DRVR LINEAR 75.5MA 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 909055-A6278EA-T 137-A6278EA-T 620-1165-5-ND A6278EA-T A6278EA-T
Product Name PMIC - PMIC - LED Drivers - A6278EA-T DIP LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-DIP
Number of Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6278ELP-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
4 suppliers
LED Drivers - 625750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
2 suppliers