Texas Instruments PMIC - PMIC - LED Drivers - LM2756TMX LM2756TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071130-LM2756TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071130-LM2756TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM2756TMX - 071130-LM2756TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2756TMX
071130-LM2756TMX
PMIC - PMIC - LED Drivers - LM2756TMX 071130-LM2756TMX
Manufacturer: Texas Instruments Win Source Part Number: 071130-LM2756TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071130-LM2756TMX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
BGA LED Driver IC
137-LM2756TMX
BGA LED Driver IC 137-LM2756TMX
LED DISPLAY DRIVER, PBGA20, 1.615 X 2.015 MM, 0.60 MM HEIGHT, 0.40 MM PITCH, MICRO, BGA-20 Product overview: LM2756TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2756TMX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA20, 1.615 X 2.015 MM, 0.60 MM HEIGHT, 0.40 MM PITCH, MICRO, BGA-20 Product overview: LM2756TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2756TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071130-LM2756TMX 137-LM2756TMX
Product Name PMIC - PMIC - LED Drivers - LM2756TMX BGA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6275SLWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
LED Drivers - IRS25401SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 16.6 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - CAT32TDI-T3 - 914729-CAT32TDI-T3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type TSOT-23-6
View Details
2 suppliers
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers