onsemi Isolators - Digital Isolators NCIV9401

Description
HIGH SPEED QUAD-CHANNEL DIGITAL
Description
HIGH SPEED QUAD-CHANNEL DIGITAL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
NCIV9401
Isolators - Digital Isolators NCIV9401
HIGH SPEED QUAD-CHANNEL DIGITAL

HIGH SPEED QUAD-CHANNEL DIGITAL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number NCIV9401
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.7 to 2.2GHz - UIYBCC3232C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details