General-purpose Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a forward current rating of 120 mA, reverse voltage rating of 40 V, forward voltage of 380 mV at 1 mA, reverse leakage current of 10 µA at 40 V, diode capacitance of 5 pF at 0 V, and junction temperature rating of 150 °C. AEC-Q101 qualified.
General-purpose Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS40,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40,235 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon, TO-236AB
Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB
Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB
Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB
DIODE SCHOTTKY 40V 120MA TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | BAS40,235 | 280-BAS40,235 | BAS40,235 | 1727-1206-1-ND | BAS40,235 |
| Product Name | General-purpose Schottky diode | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOT23; SOT23 SOT23 | SOT23 | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 380 to 0.3800 volts | 1 volts |