The FP50S is a high-voltage axial-leaded rectifier stack designed for high reverse voltage applications, rated at 5000 V working reverse voltage and 2.2 A average forward current. It has a 1-cycle surge current rating of 11.0 A, a forward voltage of 120 V at 2.2 A, and a reverse recovery time of 3000 ns. The device measures 2.50 inches in length and operates across an ambient temperature range of -55°C to +150°C.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | FP50S |
| Product Name | Rectifier Assembly |
| Package | Fat Pack |
| Life Cycle Stage | Maturity |
| IO | 1.3 to 2.2 amps |
| IFSM | 120 amps |