onsemi Image Sensors, Camera - MT9T001C12STC MT9T001C12STC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208907-MT9T001C12STC Type: CMOS Pixel Size: 3.2μm x 3.2μm Active Pixel Array: 2048H x 1536V Frames per Second: 90 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -0°C to 60°C Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): MT9T001C12STC-DR; MT9T001C12STC_DP; Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208907-MT9T001C12STC Type: CMOS Pixel Size: 3.2μm x 3.2μm Active Pixel Array: 2048H x 1536V Frames per Second: 90 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -0°C to 60°C Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): MT9T001C12STC-DR; MT9T001C12STC_DP; Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9T001C12STC - MT9T001C12STC - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9T001C12STC
MT9T001C12STC
Image Sensors, Camera - MT9T001C12STC MT9T001C12STC
Manufacturer: ON Semiconductor Win Source Part Number: 208907-MT9T001C12STC Type: CMOS Pixel Size: 3.2μm x 3.2μm Active Pixel Array: 2048H x 1536V Frames per Second: 90 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -0°C to 60°C Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): MT9T001C12STC-DR; MT9T001C12STC_DP; Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 208907-MT9T001C12STC
Type: CMOS
Pixel Size: 3.2μm x 3.2μm
Active Pixel Array: 2048H x 1536V
Frames per Second: 90
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -0°C to 60°C
Supply Voltage - Operating: 3 V to 6 V
Alternative Parts (Cross-Reference): MT9T001C12STC-DR; MT9T001C12STC_DP;
Introduction Date: January 01, 2000
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9T001C12STC
Product Name Image Sensors, Camera - MT9T001C12STC
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14290 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1
Pixel Size 500 µm (19.69 mils)
View Details
High Sensitivity TDI CCD Sensor - CCD5023 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Full Frame Area Array; Time Delay and Integration (TDI) Sensor
Horizontal Pixels 1704
Vertical Pixels 242
View Details