The S14290 is a back-thinned CCD linear image sensor designed for high-speed spectrophotometry, optical coherence tomography, and Raman spectroscopy. It has a 1024-pixel active array with 24 × 500 µm pixels and a 24.576 × 0.500 mm image size. The sensor operates at a maximum line rate of 30 kHz with multiport readout up to 10 MHz per port, housed in a 54-pin ceramic DIP package measuring 52.0 × 33.02 mm. It supports non-cooled operation with an operating temperature range of -50 to +50 °C and a spectral response range of 320 to 1100 nm for the standard variant, extending to 200 to 1100 nm for the window-less and quartz glass window versions. High charge transfer efficiency (0.99999 minimum), full well capacity of 500 ke-, and readout noise of 100 e- rms enable precise measurements in low-light conditions.
High-speed line rate (30 kHz max.)
The S14290 is a back-thinned CCD linear image sensor that has achieved a high-speed line rate (30 kHz max.) with multiport readout (10 MHz max. per port). Vertically long pixels required for spectrometers are used. High sensitivity in the near infrared region makes it suitable for raman spectroscopy and OCT.
Features
-High-speed line rate: 30 kHz max.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S14290 |
| Product Name | Line sensors, For spectrophotometry |
| Horizontal Pixels | 1024 |