Rochester Electronics Image Sensors, Camera - AR0237CSSC12SHRA0-DR AR0237CSSC12SHRA0-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 861771-AR0237CSSC12S HRA0-DR Operating Temperature Range: -30°C ~ 85°C Features: CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43) Package: Bulk Package: 48-PLCC Categories: Sensors Case / Package: 48-PLCC (11.43x11.43) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 861771-AR0237CSSC12S HRA0-DR Operating Temperature Range: -30°C ~ 85°C Features: CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43) Package: Bulk Package: 48-PLCC Categories: Sensors Case / Package: 48-PLCC (11.43x11.43) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0237CSSC12SHRA0-DR - AR0237CSSC12SHRA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0237CSSC12SHRA0-DR
AR0237CSSC12SHRA0-DR
Image Sensors, Camera - AR0237CSSC12SHRA0-DR AR0237CSSC12SHRA0-DR
Manufacturer: ON Semiconductor Win Source Part Number: 861771-AR0237CSSC12S HRA0-DR Operating Temperature Range: -30°C ~ 85°C Features: CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43) Package: Bulk Package: 48-PLCC Categories: Sensors Case / Package: 48-PLCC (11.43x11.43) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 861771-AR0237CSSC12SHRA0-DR
Operating Temperature Range: -30°C ~ 85°C
Features: CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Package: Bulk
Package: 48-PLCC
Categories: Sensors
Case / Package: 48-PLCC (11.43x11.43)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR0237CSSC12SHRA0-DR
Product Name Image Sensors, Camera - AR0237CSSC12SHRA0-DR
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C9404CA - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 200 to 400 nm (2000 to 4000 Å)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details