BAE Systems - Fairchild Imaging High Sensitivity TDI CCD Sensor CCD5023

Description
The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical shifts of charges during a line time. The vertical registers operate in 4-phase mode. A readout register including 1,734 stages multiplexes the charges of each column with 1,704 stages allowing receiving charges from the 1,704 useful columns and 15 stages as prescan elements on each side. The register is designed to store and to transfer up to 5 times the charge given by a pixel of 27µm x 27µm. This horizontal register operates in two-phase mode. Vertical CCD registers (TDI registers or columns) may operate in inverted mode (MPP: Multi Phase Pinned). Horizontal shift register can operate in the inverted mode. An output amplifier is located at the end of the readout register. This output amplifier consists of a reset transistor and a dual stage source follower. The CCD chip is buttable on two sides. The chip design is produces a dead zone between two-butted CCD of less than 100µm.
Description
The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical shifts of charges during a line time. The vertical registers operate in 4-phase mode. A readout register including 1,734 stages multiplexes the charges of each column with 1,704 stages allowing receiving charges from the 1,704 useful columns and 15 stages as prescan elements on each side. The register is designed to store and to transfer up to 5 times the charge given by a pixel of 27µm x 27µm. This horizontal register operates in two-phase mode. Vertical CCD registers (TDI registers or columns) may operate in inverted mode (MPP: Multi Phase Pinned). Horizontal shift register can operate in the inverted mode. An output amplifier is located at the end of the readout register. This output amplifier consists of a reset transistor and a dual stage source follower. The CCD chip is buttable on two sides. The chip design is produces a dead zone between two-butted CCD of less than 100µm.

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity TDI CCD Sensor - CCD5023 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
High Sensitivity TDI CCD Sensor
CCD5023
High Sensitivity TDI CCD Sensor CCD5023
The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical shifts of charges during a line time. The vertical registers operate in 4-phase mode. A readout register including 1,734 stages multiplexes the charges of each column with 1,704 stages allowing receiving charges from the 1,704 useful columns and 15 stages as prescan elements on each side. The register is designed to store and to transfer up to 5 times the charge given by a pixel of 27µm x 27µm. This horizontal register operates in two-phase mode. Vertical CCD registers (TDI registers or columns) may operate in inverted mode (MPP: Multi Phase Pinned). Horizontal shift register can operate in the inverted mode. An output amplifier is located at the end of the readout register. This output amplifier consists of a reset transistor and a dual stage source follower. The CCD chip is buttable on two sides. The chip design is produces a dead zone between two-butted CCD of less than 100µm.

The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical shifts of charges during a line time.

The vertical registers operate in 4-phase mode.

A readout register including 1,734 stages multiplexes the charges of each column with 1,704 stages allowing receiving charges from the 1,704 useful columns and 15 stages as prescan elements on each side. The register is designed to store and to transfer up to 5 times the charge given by a pixel of 27µm x 27µm.

This horizontal register operates in two-phase mode.

Vertical CCD registers (TDI registers or columns) may operate in inverted mode (MPP: Multi Phase Pinned). Horizontal shift register can operate in the inverted mode.

An output amplifier is located at the end of the readout register. This output amplifier consists of a reset transistor and a dual stage source follower.

The CCD chip is buttable on two sides. The chip design is produces a dead zone between two-butted CCD of less than 100µm.

Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD5023
Product Name High Sensitivity TDI CCD Sensor
CCD Type Full Frame Area Array; Time Delay and Integration (TDI) Sensor
Horizontal Pixels 1704
Vertical Pixels 242
Pixel Size 27 µm (1.06 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10141-1108S-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 250
Pixel Size 12 µm (0.4724 mils)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 2048
Vertical Pixels 96
View Details