D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 144833-MM74HC573SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
BUS DRIVER, HC/UH SERIES, 1 FUNC
IC LATCH OCTAL D 3STATE 20-SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74HC573SJXTR-ND | 144833-MM74HC573SJX | MM74HC573SJX | MM74HC573SJX | MM74HC573SJX |
| Product Name | Latches | Logic - Logic - Latches - MM74HC573SJX | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |