Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Monostable Multivibrator 26 ns 16-SOP
Monostable Multivibrator 26 ns 16-SOP
IC MULTIVIBRATOR 26NS 16SOP
IC MULTIVIBRATOR 26NS 16SOP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MM74HC4538SJX | MM74HC4538SJX | MM74HC4538SJX | MM74HC4538SJX |
| Product Name | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | |
| Package Type | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | CMOS | |||
| Supply Voltage | 2 V ~ 6 V |