Lansdale Semiconductor, Inc. Dual Monostable Multivibrator 54221/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual Monostable Multivibrator - 54221/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Monostable Multivibrator
54221/E,F
Dual Monostable Multivibrator 54221/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators
Product Number 54221/E,F
Product Name Dual Monostable Multivibrator
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT123DB,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Multivibrators - 1727-3984-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details