Nexperia B.V. Dual retriggerable monostable multivibrator with reset 74AHC123ABQ,115

Description
The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Overvoltage tolerant inputs to 5.5 V All inputs have a Schmitt-trigger action High noise immunity Input levels: For 74AHC123A: CMOS level For 74AHCT123A: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Overvoltage tolerant inputs to 5.5 V All inputs have a Schmitt-trigger action High noise immunity Input levels: For 74AHC123A: CMOS level For 74AHCT123A: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual retriggerable monostable multivibrator with reset
74AHC123ABQ,115
Dual retriggerable monostable multivibrator with reset 74AHC123ABQ,115
The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Overvoltage tolerant inputs to 5.5 V All inputs have a Schmitt-trigger action High noise immunity Input levels: For 74AHC123A: CMOS level For 74AHCT123A: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC123A; 74AHCT123A is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nAor (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • DC triggered from active HIGH or active LOW inputs
  • Retriggerable for very long pulses up to 100 % duty factor
  • Direct reset terminates output pulse
  • Overvoltage tolerant inputs to 5.5 V
  • All inputs have a Schmitt-trigger action
  • High noise immunity
  • Input levels:
    • For 74AHC123A: CMOS level
    • For 74AHCT123A: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Multivibrators - 1727-6758-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6758-6-ND
Multivibrators 1727-6758-6-ND
Monostable Multivibrator 5.1ns 16-DHVQFN (2.5x3.5)

Monostable Multivibrator 5.1ns 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Multivibrators - 1727-6758-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6758-1-ND
Multivibrators 1727-6758-1-ND
Monostable Multivibrator 5.1ns 16-DHVQFN (2.5x3.5)

Monostable Multivibrator 5.1ns 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Multivibrators - 1727-6758-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6758-2-ND
Multivibrators 1727-6758-2-ND
Monostable Multivibrator 5.1ns 16-DHVQFN (2.5x3.5)

Monostable Multivibrator 5.1ns 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Logic - Multivibrators - 74AHC123ABQ,115 - 765109-74AHC123ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74AHC123ABQ,115
765109-74AHC123ABQ,115
Logic - Logic - Multivibrators - 74AHC123ABQ,115 765109-74AHC123ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765109-74AHC123ABQ,1 15 Series: 74AHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-VFQFN Exposed Pad Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 5.1ns Family Name: 74AHC123 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DHVQFN (2.5x3.5) Alternative Parts (Cross-Reference): 74AHC123ABQ-Q100X; 74AHC123AD; 74AHC123APW; Introduction Date: March 15, 2000 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765109-74AHC123ABQ,115
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 5.1ns
Family Name: 74AHC123
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DHVQFN (2.5x3.5)
Alternative Parts (Cross-Reference): 74AHC123ABQ-Q100X; 74AHC123AD; 74AHC123APW;
Introduction Date: March 15, 2000
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Monostable Multivibrator, -40To125Deg C Rohs Compliant Nexperia - 74AH2192 - Newark, An Avnet Company
Chicago, IL, United States
Monostable Multivibrator, -40To125Deg C Rohs Compliant Nexperia
74AH2192
Monostable Multivibrator, -40To125Deg C Rohs Compliant Nexperia 74AH2192
MONOSTABLE MULTIVIBRATOR, -40TO125DEG C ROHS COMPLIANT: YES

MONOSTABLE MULTIVIBRATOR, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multivibrators - 74AHC123ABQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74AHC123ABQ,115
Multivibrators 74AHC123ABQ,115
Monostable Multivibrator 5.1 ns 16-DHVQFN (2.5x3.5)

Monostable Multivibrator 5.1 ns 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Multivibrators - 74AHC123ABQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74AHC123ABQ,115
Logic - Multivibrators 74AHC123ABQ,115
IC MULTIVIBRATOR 5.1NS 16DHVQFN

IC MULTIVIBRATOR 5.1NS 16DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74AHC123ABQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74AHC123ABQ,115
Integrated Circuits (ICs) - Logic - Multivibrators 74AHC123ABQ,115
IC MULTIVIBRATOR 5.1NS 16DHVQFN

IC MULTIVIBRATOR 5.1NS 16DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74AHC123ABQ,115 1727-6758-6-ND 765109-74AHC123ABQ,115 74AH2192 74AHC123ABQ,115 74AHC123ABQ,115 74AHC123ABQ,115
Product Name Dual retriggerable monostable multivibrator with reset Multivibrators Logic - Logic - Multivibrators - 74AHC123ABQ,115 Monostable Multivibrator, -40To125Deg C Rohs Compliant Nexperia Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage +7.0 2 V ~ 5.5 V 2 V ~ 5.5 V
Features Master Reset; ESD Protection
Package Type Other; SOT763-1 SOT763-1 Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHCT123ABQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
7 suppliers
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC-Q10AH - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers