D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059085-MM74HC373MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 19ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1,825
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
OCTAL D-LATCH, 3-STATE, TSSOP-20; Logic Family / Base Number:74HC373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18ns; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; MSL:-RoHS Compliant: Yes
IC LATCH OCTAL D 3-STATE 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74HC373MTC-ND | 059085-MM74HC373MTC | MM74HC373MTC | 79K4407 | MM74HC373MTC | MM74HC373MTC |
| Product Name | Latches | Logic - Logic - Latches - MM74HC373MTC | Latches | Octal D-Latch, 3-State, Tssop-20; Logic Family / Base Number Onsemi | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | |||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | ||||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA |