onsemi Latches MM74HC259N

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC259N-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Logic - Logic - Latches - MM74HC259N - 059080-MM74HC259N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MM74HC259N
059080-MM74HC259N
Logic - Logic - Latches - MM74HC259N 059080-MM74HC259N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059080-MM74HC259N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059080-MM74HC259N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns

Buy Now Datasheet
Logic - Latches - MM74HC259N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC259N
Logic - Latches MM74HC259N
IC LATCH ADDRESS 8BIT 16-DIP

IC LATCH ADDRESS 8BIT 16-DIP

Supplier's Site Datasheet
Latches - MM74HC259N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC259N
Latches MM74HC259N
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Latches - MM74HC259N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC259N
Latches MM74HC259N
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC259N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC259N
Integrated Circuits (ICs) - Logic - Latches MM74HC259N
D LATCH

D LATCH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MM74HC259N-ND 059080-MM74HC259N MM74HC259N MM74HC259N MM74HC259N
Product Name Latches Logic - Logic - Latches - MM74HC259N Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259E - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
Octal D-type transparent latch; 3-state - 74AHC573BQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 74FCT3573AQG - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
View Details
2 suppliers