onsemi Isolators - Special Purpose Isolators MID400VM

Description
8PW AC-MON DIP VDE
Description
8PW AC-MON DIP VDE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Special Purpose Isolators
MID400VM
Isolators - Special Purpose Isolators MID400VM
8PW AC-MON DIP VDE

8PW AC-MON DIP VDE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MID400VM
Product Name Isolators - Special Purpose Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details