onsemi Isolators - Special Purpose Isolators MID400SVM

Description
OPTOISO 2.5KV OPN COLLECTOR 8SMD
Description
OPTOISO 2.5KV OPN COLLECTOR 8SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Special Purpose Isolators
MID400SVM
Isolators - Special Purpose Isolators MID400SVM
OPTOISO 2.5KV OPN COLLECTOR 8SMD

OPTOISO 2.5KV OPN COLLECTOR 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MID400SVM
Product Name Isolators - Special Purpose Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3434E - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details