The NCC3434E is a series of coaxial circulators designed for high power and high isolation applications in wireless, radar, and laboratory test systems, operating across frequency bands from 700 MHz to 3000 MHz. The units feature insertion loss between 0.25 dB and 0.60 dB, isolation of 15.0 dB to 25.0 dB, and VSWR up to 1.45. They support average power handling from 100 W to 200 W with SMA or N connectors and operate within a temperature range of -30°C to +70°C. The mechanical dimensions are 34 mm × 34 mm × 22 mm with an 8-M2 mounting pattern.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC3434E |
| Product Name | Coaxial Circulators |
| Component | Circulator |