"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1220024-MC74VHCT574A
Series: 74VHCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Family Name: MC74VHCT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 130MHz
Alternative Parts (Cross-Reference): TC74VHCT574AFT; TC74VHCT574AFT(BEL; TC74VHCT574AFT(EL);
Introduction Date: June 01, 1997
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74VHCT574ADTRGOSTR-ND | 1220024-MC74VHCT574ADTRG | MC74VHCT574ADTRG | MC74VHCT574ADTRG | MC74VHCT574ADTRG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74VHCT574ADTRG | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10.4 ns | 10.4 ns |