IC LATCH/DCODE 8BIT ADD 16SOEIAJ
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
IC LATCH/DCODE 8BIT ADD 16SOEIAJ
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74VHC259MG | MC74VHC259MG | MC74VHC259MG |
| Product Name | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | ||
| Low-level Output Current (Sink) | 8 mA | ||
| High-level Output Current (Source) | 8 mA | ||
| Propagation Delay | 4.9 ns |