D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 074625-MC74LVX573DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 6.4ns
IC LATCH OCTAL D 3ST 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH OCTAL D 3ST 20-TSSOP
D TYPE LATCH, OCTAL, 3-STATE O/P, TSSOP; Logic Family / Base Number:74LVX573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.4ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74LVX573DTR2GOSDKR-ND | 074625-MC74LVX573DTR2G | MC74LVX573DTR2G | MC74LVX573DTR2G | MC74LVX573DTR2G | MC74LVX573DTR2G | 14AC4543 |
| Product Name | Latches | Logic - Logic - Latches - MC74LVX573DTR2G | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | D Type Latch, Octal, 3-State O/p, Tssop; Logic Family / Base Number Onsemi |
| Latch Type | Transparent-D | D; Transparent-D | |||||
| Output Characteristics | 3-State | ||||||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | ||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA | ||||
| High-level Output Current (Source) | 4 mA | 4 mA | 4 mA |