Manufacturer: ON Semiconductor
Win Source Part Number: 1219816-MC74LVX259DR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Delay Time - Propagation: 8ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX259
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC LATCH ADDRESSABLE 8BIT 16SOIC
IC LATCH ADDRESSABLE 8BIT 16SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1219816-MC74LVX259DR2 | MC74LVX259DR2OS-ND | MC74LVX259DR2 | MC74LVX259DR2 | MC74LVX259DR2 |
| Product Name | Logic - Logic - Latches - MC74LVX259DR2 | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA | ||
| High-level Output Current (Source) | 4 mA | 4 mA | 4 mA | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns |