Rochester Electronics Logic - Latches 74FCT16373CTPVG

Description
74FCT16373 - FAST CMOS 16-BIT TR
Datasheet
Description
74FCT16373 - FAST CMOS 16-BIT TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT16373CTPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT16373CTPVG
Logic - Latches 74FCT16373CTPVG
74FCT16373 - FAST CMOS 16-BIT TR

74FCT16373 - FAST CMOS 16-BIT TR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT16373CTPVG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74ACT11373DW - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers