Manufacturer: ON Semiconductor
Win Source Part Number: 128912-MC74HCT373ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 28ns
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT 3ST 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH TRANSP OCT 3ST 20-SOIC
TRANSPARENT LATCH, 8BIT, 3 STATE, SOIC20; Logic Family / Base Number:74HCT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:28ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 128912-MC74HCT373ADWG | MC74HCT373ADWGOS-ND | MC74HCT373ADWG | MC74HCT373ADWG | MC74HCT373ADWG | 50AC6030 | MC74HCT373ADWG |
| Product Name | Logic - Logic - Latches - MC74HCT373ADWG | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Transparent Latch, 8Bit, 3 State, Soic20; Logic Family / Base Number Onsemi | Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 6 mA | 6 mA | 6 mA | ||||
| High-level Output Current (Source) | 6 mA | 6 mA | 6 mA | ||||
| Propagation Delay | 28 ns | 28 ns | 28 ns | 28 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |