Integrated Device Technology Logic - Logic - Latches - 74ALVCH162373PAG 74ALVCH162373PAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1130930-74ALVCH16237 3PAG Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH162373 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1130930-74ALVCH16237 3PAG Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH162373 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ALVCH162373PAG
1130930-74ALVCH162373PAG
Logic - Logic - Latches - 74ALVCH162373PAG 1130930-74ALVCH162373PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1130930-74ALVCH16237 3PAG Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH162373 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1130930-74ALVCH162373PAG
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH162373
Manufacturer Pack Quantity: 39
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH162373PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH162373PAG
Integrated Circuits (ICs) - Logic - Latches 74ALVCH162373PAG
74ALVCH162373 - 3.3V CMOS 16-BIT

74ALVCH162373 - 3.3V CMOS 16-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 1130930-74ALVCH162373PAG 74ALVCH162373PAG
Product Name Logic - Logic - Latches - 74ALVCH162373PAG Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2.3V ~ 3.6V 3.6V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
Latches - 568-8820-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74ACT373MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers