onsemi Logic - Logic - Multivibrators - MC74HC4538AFEL MC74HC4538AFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219566-MC74HC4538AF EL Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 30ns Part Status: Obsolete(EOL) Family Name: MC74HC4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD74HC4538NSG4; CD74HC4538NSRE4; HD74HC4538FP-E; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219566-MC74HC4538AF EL Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 30ns Part Status: Obsolete(EOL) Family Name: MC74HC4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD74HC4538NSG4; CD74HC4538NSRE4; HD74HC4538FP-E; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC4538AFEL is a dual precision monostable multivibrator that is retriggerable and resettable. It features a pinout compatible with the MC14538B and is designed to accept standard CMOS inputs, with compatibility for LSTTL outputs when pull-up resistors are used. The device can be triggered by both positive and negative edges of an input pulse, producing a precision output pulse that is independent of the trigger pulse width. Key specifications include an operating voltage range of 3.0 to 6.0 V, low input current of 1.0 µA, and the ability to drive up to 10 LSTTL loads. The output pulse width is determined by external timing components, Rx and Cx, and the device includes a reset function that forces the Q output low and the Q output high. The MC74HC4538AFEL is compliant with JEDEC Standard No. 7A and offers high noise immunity typical of CMOS devices. It is available in a SOEIAJ-16 package and is suitable for applications requiring precise timing control.

Datasheet Summary
Powered by GS/AI

The MC74HC4538AFEL is a dual precision monostable multivibrator that is retriggerable and resettable. It features a pinout compatible with the MC14538B and is designed to accept standard CMOS inputs, with compatibility for LSTTL outputs when pull-up resistors are used. The device can be triggered by both positive and negative edges of an input pulse, producing a precision output pulse that is independent of the trigger pulse width. Key specifications include an operating voltage range of 3.0 to 6.0 V, low input current of 1.0 µA, and the ability to drive up to 10 LSTTL loads. The output pulse width is determined by external timing components, Rx and Cx, and the device includes a reset function that forces the Q output low and the Q output high. The MC74HC4538AFEL is compliant with JEDEC Standard No. 7A and offers high noise immunity typical of CMOS devices. It is available in a SOEIAJ-16 package and is suitable for applications requiring precise timing control.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC74HC4538AFEL - 1219566-MC74HC4538AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538AFEL
1219566-MC74HC4538AFEL
Logic - Logic - Multivibrators - MC74HC4538AFEL 1219566-MC74HC4538AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219566-MC74HC4538AF EL Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 30ns Part Status: Obsolete(EOL) Family Name: MC74HC4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD74HC4538NSG4; CD74HC4538NSRE4; HD74HC4538FP-E; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219566-MC74HC4538AFEL
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 30ns
Part Status: Obsolete(EOL)
Family Name: MC74HC4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD74HC4538NSG4; CD74HC4538NSRE4; HD74HC4538FP-E;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - MC74HC4538AFEL-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC74HC4538AFEL-ND
Multivibrators MC74HC4538AFEL-ND
Monostable Multivibrator 30ns 16-SOEIAJ

Monostable Multivibrator 30ns 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC74HC4538AFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC74HC4538AFEL
Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538AFEL
IC MULTIVIBRATOR 30NS 16SOEIAJ

IC MULTIVIBRATOR 30NS 16SOEIAJ

Supplier's Site
Logic - Multivibrators - MC74HC4538AFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC74HC4538AFEL
Logic - Multivibrators MC74HC4538AFEL
IC MULTIVIBRATOR 30NS 16SOEIAJ

IC MULTIVIBRATOR 30NS 16SOEIAJ

Supplier's Site Datasheet
Multivibrators - MC74HC4538AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538AFEL
Multivibrators MC74HC4538AFEL
Monostable Multivibrator 30 ns 16-SOEIAJ

Monostable Multivibrator 30 ns 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1219566-MC74HC4538AFEL MC74HC4538AFEL-ND MC74HC4538AFEL MC74HC4538AFEL MC74HC4538AFEL
Product Name Logic - Logic - Multivibrators - MC74HC4538AFEL Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
Multivibrators - 1727-3361-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Multivibrators - 26S02DI - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
3 suppliers
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details