Rochester Electronics Logic - Multivibrators 26S02DI

Description
DUAL MONOSTABLE RETRIGG, RESET
Datasheet
Description
DUAL MONOSTABLE RETRIGG, RESET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 26S02DI - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
26S02DI
Logic - Multivibrators 26S02DI
DUAL MONOSTABLE RETRIGG, RESET

DUAL MONOSTABLE RETRIGG, RESET

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
26S02DI
Integrated Circuits (ICs) - Logic - Multivibrators 26S02DI
DUAL MONOSTABLE RETRIGG, RESET

DUAL MONOSTABLE RETRIGG, RESET

Supplier's Site
Multivibrators - 26S02DI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
26S02DI
Multivibrators 26S02DI
Monostable Multivibrator

Monostable Multivibrator

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 26S02DI 26S02DI 26S02DI
Product Name Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - V62/06665-01XE - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details
Logic - Multivibrators - DM74LS123SJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 to 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multivibrators - 1727-3984-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details