onsemi Logic Family / Base Number Onsemi MC74HC373ADWR2G.

Description
Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; No. of Bits:8bit RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; No. of Bits:8bit RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6906
Logic Family / Base Number Onsemi 23AC6906
Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; No. of Bits:8bit RoHS Compliant: Yes

Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 23AC6906
Product Name Logic Family / Base Number Onsemi
Propagation Delay 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details