Integrated Device Technology Logic - Logic - Latches - IDT74FCT16373ETPV IDT74FCT16373ETPV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55338-IDT74FCT16373E TPV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55338-IDT74FCT16373E TPV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - IDT74FCT16373ETPV
55338-IDT74FCT16373ETPV
Logic - Logic - Latches - IDT74FCT16373ETPV 55338-IDT74FCT16373ETPV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55338-IDT74FCT16373E TPV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 55338-IDT74FCT16373ETPV
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Latches - IDT74FCT16373ETPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - IDT74FCT16373ETPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
IDT74FCT16373ETPV
Integrated Circuits (ICs) - Logic - Latches IDT74FCT16373ETPV
FAST 16 BIT TRANSPARENT LATCH

FAST 16 BIT TRANSPARENT LATCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 55338-IDT74FCT16373ETPV IDT74FCT16373ETPV IDT74FCT16373ETPV
Product Name Logic - Logic - Latches - IDT74FCT16373ETPV Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-6423-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details