Rochester Electronics Logic - Flip Flops 5962-9759201QCA

Description
SN54F74 DUAL POSITIVE-EDGE-TRIGG
Datasheet
Description
SN54F74 DUAL POSITIVE-EDGE-TRIGG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 5962-9759201QCA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
5962-9759201QCA
Logic - Flip Flops 5962-9759201QCA
SN54F74 DUAL POSITIVE-EDGE-TRIGG

SN54F74 DUAL POSITIVE-EDGE-TRIGG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 5962-9759201QCA
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F378LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-2459-1-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC574PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details