Nexperia B.V. Dual D-type flip-flop with set and reset; positive-edge trigger 74AHC74D-Q100J

Description
The 74AHC74-Q100; 74AHCT74-Q100 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74-Q100; 74AHCT74-Q100 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74-Q100: CMOS level For 74AHCT74-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet
Description
The 74AHC74-Q100; 74AHCT74-Q100 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74-Q100; 74AHCT74-Q100 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74-Q100: CMOS level For 74AHCT74-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop with set and reset; positive-edge trigger
74AHC74D-Q100J
Dual D-type flip-flop with set and reset; positive-edge trigger 74AHC74D-Q100J
The 74AHC74-Q100; 74AHCT74-Q100 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74-Q100; 74AHCT74-Q100 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74-Q100: CMOS level For 74AHCT74-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC74-Q100; 74AHCT74-Q100 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC74-Q100; 74AHCT74-Q100 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q).

The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation.

Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC74-Q100: CMOS level
    • For 74AHCT74-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Flip Flops - 1727-74AHC74D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 74AHC74D-Q100J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74AHC74D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AHC74D-Q100J
Flip Flops 74AHC74D-Q100J
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74AHC74D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC74D-Q100J
Logic - Flip Flops 74AHC74D-Q100J
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHC74D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHC74D-Q100J
Integrated Circuits (ICs) - Logic - Flip Flops 74AHC74D-Q100J
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHC74D-Q100J 1727-74AHC74D-Q100JTR-ND 74AHC74D-Q100J 74AHC74D-Q100J 74AHC74D-Q100J 74AHC74D-Q100J
Product Name Dual D-type flip-flop with set and reset; positive-edge trigger Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type SOT108-1 SOT108-1 "14-SOIC (0.154"", 3.90mm Width)"; SOIC SOT108 14-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC374D - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74LVC1G74GM,115 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 32 mA
View Details
3 suppliers