onsemi Logic - Logic - Multivibrators - MC14538BFELG MC14538BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807573-MC14538BFELG Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Part Number Series: 4538
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807573-MC14538BFELG Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Part Number Series: 4538
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14538BFELG - 807573-MC14538BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BFELG
807573-MC14538BFELG
Logic - Logic - Multivibrators - MC14538BFELG 807573-MC14538BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 807573-MC14538BFELG Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Part Number Series: 4538

Manufacturer: ON Semiconductor
Win Source Part Number: 807573-MC14538BFELG
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 18V
Part Number Series: 4538

Buy Now
 - MC14538BFELG - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - MC14538BFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BFELGOSTR-ND
Multivibrators MC14538BFELGOSTR-ND
Monostable Multivibrator 95ns 16-SOEIAJ

Monostable Multivibrator 95ns 16-SOEIAJ

Buy Now Datasheet
Multivibrators - MC14538BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BFELG
Multivibrators MC14538BFELG
Monostable Multivibrator 95 ns 16-SOEIAJ

Monostable Multivibrator 95 ns 16-SOEIAJ

Buy Now Datasheet
Multivibrators - MC14538BFELG - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14538BFELG
Multivibrators MC14538BFELG
IC MULTIVIBRATOR 95NS 16SOEIAJ

IC MULTIVIBRATOR 95NS 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14538BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14538BFELG
Integrated Circuits (ICs) - Logic - Multivibrators MC14538BFELG
IC MULTIVIBRATOR 95NS 16SOEIAJ

IC MULTIVIBRATOR 95NS 16SOEIAJ

Supplier's Site
Logic - Multivibrators - MC14538BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14538BFELG
Logic - Multivibrators MC14538BFELG
IC MULTIVIBRATOR 95NS 16SOEIAJ

IC MULTIVIBRATOR 95NS 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 807573-MC14538BFELG MC14538BFELG MC14538BFELGOSTR-ND MC14538BFELG MC14538BFELG MC14538BFELG MC14538BFELG
Product Name Logic - Logic - Multivibrators - MC14538BFELG Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3V ~ 18V 1.8V; 3 V ~ 18 V 3 V ~ 18 V
Package Type SOIC SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74LVC1G123GD,125 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123GS,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
5 suppliers
Multivibrators - 96L02PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.75 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details